Microsemi Corp. 1A 500kHz DIP Power Management IC SG3842M

Description
Switching Controller, Current-mode, 1A, 500kHz Switching Freq-Max, BIPolar, PDIP8, ROHS COMPLIANT, PLASTIC, DIP-8 Product overview: SG3842M from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG3842M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Controller, Current-mode, 1A, 500kHz Switching Freq-Max, BIPolar, PDIP8, ROHS COMPLIANT, PLASTIC, DIP-8 Product overview: SG3842M from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG3842M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 500kHz DIP Power Management IC
748-SG3842M
1A 500kHz DIP Power Management IC 748-SG3842M
Switching Controller, Current-mode, 1A, 500kHz Switching Freq-Max, BIPolar, PDIP8, ROHS COMPLIANT, PLASTIC, DIP-8 Product overview: SG3842M from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG3842M can be used for catalog matching and distributor lookup.

Switching Controller, Current-mode, 1A, 500kHz Switching Freq-Max, BIPolar, PDIP8, ROHS COMPLIANT, PLASTIC, DIP-8 Product overview: SG3842M from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG3842M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - SG3842M - 046843-SG3842M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG3842M
046843-SG3842M
PMIC - PMIC - AC DC Converters, Offline Switchers - SG3842M 046843-SG3842M
Manufacturer: Microsemi Corporation Win Source Part Number: 046843-SG3842M Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 046843-SG3842M
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 95%
Frequency - Switching: 100Hz to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-SG3842M 046843-SG3842M
Product Name 1A 500kHz DIP Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - SG3842M
Package Type Other; DIP DIP; Other; 8-PDIP
IOUT 0.2000 amps
Duty Cycle 100 95
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data