Manufacturer: Microsemi Corporation
Win Source Part Number: 046842-SG3842DM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 95%
Frequency - Switching: 100Hz to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Switching Controllers Current Mode PWMs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 046842-SG3842DM | SG3842DM |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - SG3842DM | Switching Controllers |
| Configuration / Function | Flyback | |
| Package Type | SOIC; Other; 8-SOIC | |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Internal Current Limit; Frequency Control |