Microsemi Corp. PMIC - PMIC - Power Supply Controllers, Monitors - SG3543N SG3543N

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248382-SG3543N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP Applications: Power Supply, Supervisor Operating Supply Voltage: 4.5 V ~ 40 V Family Name: SG3543 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): SG3543J; SG3543DW; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248382-SG3543N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP Applications: Power Supply, Supervisor Operating Supply Voltage: 4.5 V ~ 40 V Family Name: SG3543 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): SG3543J; SG3543DW; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SG3543N - 1248382-SG3543N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SG3543N
1248382-SG3543N
PMIC - PMIC - Power Supply Controllers, Monitors - SG3543N 1248382-SG3543N
Manufacturer: Microsemi Corporation Win Source Part Number: 1248382-SG3543N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP Applications: Power Supply, Supervisor Operating Supply Voltage: 4.5 V ~ 40 V Family Name: SG3543 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): SG3543J; SG3543DW; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248382-SG3543N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP
Applications: Power Supply, Supervisor
Operating Supply Voltage: 4.5 V ~ 40 V
Family Name: SG3543
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): SG3543J; SG3543DW;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1248382-SG3543N
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SG3543N
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901704 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details