Microsemi Corp. Voltage Supervisor IC SG3543DW

Description
IC PWR SUPPLY SUPERVISOR 16SOIZ Product overview: SG3543DW from Microsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-SG3543DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PWR SUPPLY SUPERVISOR 16SOIZ Product overview: SG3543DW from Microsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-SG3543DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
760-SG3543DW
Voltage Supervisor IC 760-SG3543DW
IC PWR SUPPLY SUPERVISOR 16SOIZ Product overview: SG3543DW from Microsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-SG3543DW can be used for catalog matching and distributor lookup.

IC PWR SUPPLY SUPERVISOR 16SOIZ Product overview: SG3543DW from Microsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-SG3543DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Supply Controllers, Monitors - SG3543DW - 1248380-SG3543DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SG3543DW
1248380-SG3543DW
PMIC - PMIC - Power Supply Controllers, Monitors - SG3543DW 1248380-SG3543DW
Manufacturer: Microsemi Corporation Win Source Part Number: 1248380-SG3543DW Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Power Supply, Supervisor Mounting: SMD Operating Supply Voltage: 4.5 V ~ 40 V Family Name: SG3543 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SG3543J; SG3543N; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248380-SG3543DW
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Applications: Power Supply, Supervisor
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 40 V
Family Name: SG3543
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SG3543J; SG3543N;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - SG3543DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SG3543DW
Power Supply Controllers, Monitors SG3543DW
Power Supply Controller Power Supply, Supervisor 16-SOIC

Power Supply Controller Power Supply, Supervisor 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 760-SG3543DW 1248380-SG3543DW SG3543DW
Product Name Voltage Supervisor IC PMIC - PMIC - Power Supply Controllers, Monitors - SG3543DW Power Supply Controllers, Monitors
Type SOIC SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details