Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526N SG3526N

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095500-SG3526N Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 350kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095500-SG3526N Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 350kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526N - 1095500-SG3526N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526N
1095500-SG3526N
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526N 1095500-SG3526N
Manufacturer: Microsemi Corporation Win Source Part Number: 1095500-SG3526N Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 350kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1095500-SG3526N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Flyback
Frequency - Switching: 1Hz to 350kHz
Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SG3526N
Switching Controllers SG3526N
Switching Controllers Voltage Mode PWMs

Switching Controllers Voltage Mode PWMs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1095500-SG3526N SG3526N
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526N Switching Controllers
Configuration / Function Buck, Flyback
Output Voltage Type Transistor Driver
Package Type DIP; Other; 18-PDIP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 2448635 - RS Components, Ltd.
Specs
IOUT 0.6000 amps
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
DC DC Switching Controllers - 5962-89905012A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2118ACPZ-1.2-R7 - 910653-ADP2118ACPZ-1.2-R7 - Win Source Electronics
Specs
Package Type Other; 16-LFCSP-WQ (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details