Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526BDW SG3526BDW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095497-SG3526BDW Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095497-SG3526BDW Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526BDW - 1095497-SG3526BDW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526BDW
1095497-SG3526BDW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526BDW 1095497-SG3526BDW
Manufacturer: Microsemi Corporation Win Source Part Number: 1095497-SG3526BDW Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1095497-SG3526BDW
Output Type: Transistor Driver
Topology: Buck, Flyback
Frequency - Switching: 1Hz to 500kHz
Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1095497-SG3526BDW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526BDW
Configuration / Function Buck, Flyback
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 18-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

0.9A 600kHz Voltage Regulator IC - 739-LM22671MRE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 37 volts
IOUT 0.5000 amps
View Details
2 suppliers
65KHZ Power Management IC - 759-ICE1CS02FKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 65 kHz
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers