Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524BJ SG3524BJ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248366-SG3524BJ Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248366-SG3524BJ Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524BJ - 1248366-SG3524BJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524BJ
1248366-SG3524BJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524BJ 1248366-SG3524BJ
Manufacturer: Microsemi Corporation Win Source Part Number: 1248366-SG3524BJ Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248366-SG3524BJ
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Switching Controllers - SG3524BJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG3524BJ
DC DC Switching Controllers SG3524BJ
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-CERDIP

Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-CERDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1248366-SG3524BJ SG3524BJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524BJ DC DC Switching Controllers
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Removed; Obsolete
VIN 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
fsw 380 kHz
Operating Temperature -40 C (-40 F)
View Details
LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers