Manufacturer: Microsemi Corporation
Win Source Part Number: 1095495-SG3524BDW
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1095495-SG3524BDW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524BDW |
| Package Type | SOIC; Other; 16-SOIC |