Manufacturer: Microsemi Corporation
Win Source Part Number: 042574-SG2846N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Push-Pull
Frequency - Switching: 1Hz to 500kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 042574-SG2846N |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2846N |
| Configuration / Function | Buck, Boost, Push-Pull |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 16-PDIP |
| Life Cycle Stage | Maturity; Active |