Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2846DW SG2846DW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 046840-SG2846DW Output Type: Transistor Driver Topology: Buck, Boost, Push-Pull Frequency - Switching: 1Hz to 500kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 046840-SG2846DW Output Type: Transistor Driver Topology: Buck, Boost, Push-Pull Frequency - Switching: 1Hz to 500kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2846DW - 046840-SG2846DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2846DW
046840-SG2846DW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2846DW 046840-SG2846DW
Manufacturer: Microsemi Corporation Win Source Part Number: 046840-SG2846DW Output Type: Transistor Driver Topology: Buck, Boost, Push-Pull Frequency - Switching: 1Hz to 500kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 046840-SG2846DW
Output Type: Transistor Driver
Topology: Buck, Boost, Push-Pull
Frequency - Switching: 1Hz to 500kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SG2846DW
Switching Controllers SG2846DW
Switching Controllers Current Mode PWMs

Switching Controllers Current Mode PWMs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 046840-SG2846DW SG2846DW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2846DW Switching Controllers
Configuration / Function Buck, Boost, Push-Pull
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22677TJE-ADJ/J7002402 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 111-3013-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
4 suppliers