Win Source Part Number: 1250162-SG2845M
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tube
Standard Package: 50
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 1Hz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 7.6V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: SG2845MR,SG2845MR,SG
Base Product Number: SG2845
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-DIP
Switching Controllers Current Mode PWMs
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250162-SG2845M | SG2845M | SG2845M |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Flyback | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | DIP; Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| fsw | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz |