Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844M SG2844M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248349-SG2844M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): SG2844Y; SG2844J-TR; SG2844DM-TR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248349-SG2844M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): SG2844Y; SG2844J-TR; SG2844DM-TR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844M - 1248349-SG2844M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844M
1248349-SG2844M
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844M 1248349-SG2844M
Manufacturer: Microsemi Corporation Win Source Part Number: 1248349-SG2844M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): SG2844Y; SG2844J-TR; SG2844DM-TR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248349-SG2844M
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): SG2844Y; SG2844J-TR; SG2844DM-TR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1248349-SG2844M
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844M
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A180ZXKLA1 - 115930-ICE2A180ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 7-DIP
Output Power 29 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers