Manufacturer: Microsemi Corporation
Win Source Part Number: 028286-SG2843M
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 1Hz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Purpose: Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-DIP
IC REG CTRLR BUCK 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 028286-SG2843M | SG2843M | SG2843M |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2843M | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | Removed |
| Special Features | Multiple Outputs; Synchronous Rectification |