Manufacturer: Microsemi Corporation
Win Source Part Number: 1248346-SG2843DM
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 1Hz ~ 500kHz
Supply Voltage: 7.6 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): BM1Q104FJ-E2; TEA1733LT/N2,118; TEA1733LT/N2;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1248346-SG2843DM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2843DM |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification |