Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SG2842M SG2842M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248344-SG2842M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: SG2842 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MIC3172YN; VIPER25LN; VIPER06HN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248344-SG2842M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: SG2842 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MIC3172YN; VIPER25LN; VIPER06HN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2842M - 1248344-SG2842M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2842M
1248344-SG2842M
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2842M 1248344-SG2842M
Manufacturer: Microsemi Corporation Win Source Part Number: 1248344-SG2842M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: SG2842 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MIC3172YN; VIPER25LN; VIPER06HN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248344-SG2842M
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 95%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: SG2842
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MIC3172YN; VIPER25LN; VIPER06HN;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1248344-SG2842M
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SG2842M
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
Non-isolated AC/DC Converter - BP5045A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage -12 volts
Input Voltage -113 to -390 volts
View Details
2 suppliers