Microsemi Corp. 5V 200mA SOIC Power Management IC SG2842D

Description
Current Mode PWM Controller 5V 200mA 14-Pin SOIC Product overview: SG2842D from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200mA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5V, 200mA, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG2842D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Mode PWM Controller 5V 200mA 14-Pin SOIC Product overview: SG2842D from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200mA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5V, 200mA, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG2842D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200mA SOIC Power Management IC
748-SG2842D
5V 200mA SOIC Power Management IC 748-SG2842D
Current Mode PWM Controller 5V 200mA 14-Pin SOIC Product overview: SG2842D from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200mA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5V, 200mA, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG2842D can be used for catalog matching and distributor lookup.

Current Mode PWM Controller 5V 200mA 14-Pin SOIC Product overview: SG2842D from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200mA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5V, 200mA, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG2842D can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2842D - 046838-SG2842D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2842D
046838-SG2842D
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2842D 046838-SG2842D
Manufacturer: Microsemi Corporation Win Source Part Number: 046838-SG2842D Packaging: Bulk Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 046838-SG2842D
Packaging: Bulk
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 95%
Frequency - Switching: 100Hz to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 748-SG2842D 046838-SG2842D
Product Name 5V 200mA SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - SG2842D
Package Type Other; SOIC SOIC; Other; 8-SOIC
IOUT 0.2000 amps
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data