Microsemi Corp. TRANSISTORS - Transistors (BJT) - Arrays - SG2823J SG2823J

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 102767-SG2823J Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 8 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 18-CDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 95V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 102767-SG2823J Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 8 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 18-CDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 95V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SG2823J - 102767-SG2823J - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SG2823J
102767-SG2823J
TRANSISTORS - Transistors (BJT) - Arrays - SG2823J 102767-SG2823J
Manufacturer: Microsemi Corporation Win Source Part Number: 102767-SG2823J Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 8 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 18-CDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 95V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 102767-SG2823J
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 8 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 18-CDIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 95V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 102767-SG2823J
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SG2823J
Polarity NPN; 8 NPN Darlington
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658814 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-523 (sc-89)
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M2H - AIMDQ75R060M2H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
60 V, 1 A NPN medium power transistors - BC55PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers