Manufacturer: Microsemi Corporation
Win Source Part Number: 794175-SG2803J-883B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Transistor Type: 8 NPN Darlington
Family Name: SG2803
Categories: Discrete Semiconductor Products
Manufacturer Package: 18-CDIP
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 500μA, 350mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 350mA, 2V
Alternative Parts (Cross-Reference): TD62084AFNG(O,N); TD62084AFNG(5,S,EL);
Introduction Date: November 06, 1997
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Darlington Transistors High Voltage Medium Current Driver Arrays
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors |
| Product Number | 794175-SG2803J-883B | SG2803J-883B |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SG2803J-883B | Darlington Transistors |
| Polarity | NPN |