Microsemi Corp. PMIC - PMIC - Power Supply Controllers, Monitors - SG2543N SG2543N

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248330-SG2543N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 16-DIP Applications: Power Supply, Supervisor Operating Supply Voltage: 4.5 V ~ 40 V Family Name: SG2543 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.microsemi.com Manufacturer Package: DIP Alternative Parts (Cross-Reference): SG2543J; SG2543DW; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248330-SG2543N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 16-DIP Applications: Power Supply, Supervisor Operating Supply Voltage: 4.5 V ~ 40 V Family Name: SG2543 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.microsemi.com Manufacturer Package: DIP Alternative Parts (Cross-Reference): SG2543J; SG2543DW; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SG2543N - 1248330-SG2543N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SG2543N
1248330-SG2543N
PMIC - PMIC - Power Supply Controllers, Monitors - SG2543N 1248330-SG2543N
Manufacturer: Microsemi Corporation Win Source Part Number: 1248330-SG2543N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 16-DIP Applications: Power Supply, Supervisor Operating Supply Voltage: 4.5 V ~ 40 V Family Name: SG2543 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.microsemi.com Manufacturer Package: DIP Alternative Parts (Cross-Reference): SG2543J; SG2543DW; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248330-SG2543N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 16-DIP
Applications: Power Supply, Supervisor
Operating Supply Voltage: 4.5 V ~ 40 V
Family Name: SG2543
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DIP
Alternative Parts (Cross-Reference): SG2543J; SG2543DW;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1248330-SG2543N
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SG2543N
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907805P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details