Manufacturer: Microsemi Corporation
Win Source Part Number: 1248325-SG2526N
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback
Frequency - Switching: 1Hz ~ 350kHz
Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Supply Voltage: 8 V ~ 35 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SG2526
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 18-PDIP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): SG3525ADW; SG3525ADWR2; SG3525ANG;
Introduction Date: June 18, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1248325-SG2526N |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526N |
| Configuration / Function | Buck, Flyback |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 18-DIP (0.300", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control, Reset, Soft Start |