Manufacturer: Microsemi Corporation
Win Source Part Number: 1095485-SG2526DW
Output Type: Transistor Driver
Topology: Buck, Flyback
Frequency - Switching: 1Hz to 350kHz
Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1095485-SG2526DW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526DW |
| Configuration / Function | Buck, Flyback |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 18-SOIC |
| Life Cycle Stage | Maturity; Active |