Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BN SG2526BN

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248323-SG2526BN Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback Frequency - Switching: 1Hz ~ 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Supply Voltage: 8 V ~ 35 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SG2526B Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 18-PDIP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): LM3524DM; TL594CDRG3; TL594CDRE4; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248323-SG2526BN Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback Frequency - Switching: 1Hz ~ 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Supply Voltage: 8 V ~ 35 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SG2526B Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 18-PDIP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): LM3524DM; TL594CDRG3; TL594CDRE4; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BN - 1248323-SG2526BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BN
1248323-SG2526BN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BN 1248323-SG2526BN
Manufacturer: Microsemi Corporation Win Source Part Number: 1248323-SG2526BN Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback Frequency - Switching: 1Hz ~ 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Supply Voltage: 8 V ~ 35 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SG2526B Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 18-PDIP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): LM3524DM; TL594CDRG3; TL594CDRE4; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248323-SG2526BN
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback
Frequency - Switching: 1Hz ~ 500kHz
Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Supply Voltage: 8 V ~ 35 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SG2526B
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 18-PDIP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): LM3524DM; TL594CDRG3; TL594CDRE4;
Introduction Date: June 18, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1248323-SG2526BN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BN
Configuration / Function Buck, Flyback
Output Voltage Type Transistor Driver
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Unlock Full Specs
to access all available technical data