Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BDW SG2526BDW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095483-SG2526BDW Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 18-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095483-SG2526BDW Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 18-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BDW - 1095483-SG2526BDW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BDW
1095483-SG2526BDW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BDW 1095483-SG2526BDW
Manufacturer: Microsemi Corporation Win Source Part Number: 1095483-SG2526BDW Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 500kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 18-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1095483-SG2526BDW
Output Type: Transistor Driver
Topology: Buck, Flyback
Frequency - Switching: 1Hz to 500kHz
Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SG2526BDW
Switching Controllers SG2526BDW
Switching Controllers Voltage Mode PWMs

Switching Controllers Voltage Mode PWMs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1095483-SG2526BDW SG2526BDW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2526BDW Switching Controllers
Configuration / Function Buck, Flyback
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 18-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1671973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 81 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Automotive Triple Output Regulator - A4405KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin TSSOP
View Details
9 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1607ACPZN001-R7 - 910611-ADP1607ACPZN001-R7 - Win Source Electronics
Specs
Package Type Other; 6-LFCSP-UD (2x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771TMMX - 071026-LM1771TMMX - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 8-VSSOP
View Details