Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524BN SG2524BN

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095481-SG2524BN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 50Hz to 600kHz Control Features: Enable Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 7 V to 40 V Alternative Parts (Cross-Reference): UC2526AN; SG2526BDWT/R; SG1525AL; SG2524BN; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095481-SG2524BN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 50Hz to 600kHz Control Features: Enable Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 7 V to 40 V Alternative Parts (Cross-Reference): UC2526AN; SG2526BDWT/R; SG1525AL; SG2524BN; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524BN - 1095481-SG2524BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524BN
1095481-SG2524BN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524BN 1095481-SG2524BN
Manufacturer: Microsemi Corporation Win Source Part Number: 1095481-SG2524BN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 50Hz to 600kHz Control Features: Enable Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 7 V to 40 V Alternative Parts (Cross-Reference): UC2526AN; SG2526BDWT/R; SG1525AL; SG2524BN; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 1095481-SG2524BN
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 50Hz to 600kHz
Control Features: Enable
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Alternative Parts (Cross-Reference): UC2526AN; SG2526BDWT/R; SG1525AL; SG2524BN;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1095481-SG2524BN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524BN
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-PDIP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3000ARU-REEL - Lingto Electronic Limited
Specs
Configuration / Function Boost
IOUT 1.5 amps
fsw 400 kHz
View Details
LM22679-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers
Triple Output Step Down Switching Regulator - A4490EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
7 suppliers