Win Source Part Number: 1250164-SG2524BN-111
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 50kHz ~ 600kHz
Control Features: Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 7V ~ 40V
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: SG2524BN-11103,150-S
Product Status: Obsolete
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250164-SG2524BN-11103 | SG2524BN-11103 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Flyback | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | DIP; Other; Bulk | DIP; Other; 16-DIP (0.300\", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | |
| fsw | 50 to 600 kHz | 50 to 600 kHz |