Microsemi Corp. TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-883B SG2023J-883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095480-SG2023J-883B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-CDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 95V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095480-SG2023J-883B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-CDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 95V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-883B - 1095480-SG2023J-883B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-883B
1095480-SG2023J-883B
TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-883B 1095480-SG2023J-883B
Manufacturer: Microsemi Corporation Win Source Part Number: 1095480-SG2023J-883B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-CDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 95V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Microsemi Corporation
Win Source Part Number: 1095480-SG2023J-883B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-CDIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 95V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1095480-SG2023J-883B
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-883B
Polarity NPN; 7 NPN Darlington
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW75N60CT - AIKW75N60CT - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-3
Transistor Grade / Operating Range Automotive
View Details
NPN/NPN general purpose double transistors - BC817DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
6 suppliers