Microsemi Corp. TRANSISTORS - Transistors (BJT) - Arrays - SG2013J-883B SG2013J-883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095479-SG2013J-883B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-CDIP Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.9V @ 600μA, 500mA Typical Gain (hFE) (Min): 900 @ 500mA, 2V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095479-SG2013J-883B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-CDIP Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.9V @ 600μA, 500mA Typical Gain (hFE) (Min): 900 @ 500mA, 2V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SG2013J-883B - 1095479-SG2013J-883B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SG2013J-883B
1095479-SG2013J-883B
TRANSISTORS - Transistors (BJT) - Arrays - SG2013J-883B 1095479-SG2013J-883B
Manufacturer: Microsemi Corporation Win Source Part Number: 1095479-SG2013J-883B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-CDIP Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.9V @ 600μA, 500mA Typical Gain (hFE) (Min): 900 @ 500mA, 2V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Microsemi Corporation
Win Source Part Number: 1095479-SG2013J-883B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-CDIP
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.9V @ 600μA, 500mA
Typical Gain (hFE) (Min): 900 @ 500mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1095479-SG2013J-883B
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SG2013J-883B
Polarity NPN; 7 NPN Darlington
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1219441 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details