Manufacturer: Microsemi Corporation
Win Source Part Number: 785034-SG2003J-JAN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 16-CDIP (0.300", 7.62mm)
Transistor Type: 7 NPN Darlington
Family Name: SG2003J
Categories: Discrete Semiconductor Products
Manufacturer Package: 16-CDIP
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 500μA, 350mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 350mA, 2V
Alternative Parts (Cross-Reference): E-ULQ2003A; E-ULQ2001A; E-ULQ2004A; ULQ2001A;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 785034-SG2003J-JAN |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SG2003J-JAN |
| Polarity | NPN |