Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1846J-883B SG1846J-883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794174-SG1846J-883B Series: Military, MIL-STD-883B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Push-Pull Frequency - Switching: 1Hz ~ 500kHz Control Features: Current Limit, Enable Supply Voltage: 8 V ~ 40 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SG1846 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-CERDIP Alternative Parts (Cross-Reference): UC1846J-SP; UC1846J/80257; UC1846J/80364; UC1846J/80619; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794174-SG1846J-883B Series: Military, MIL-STD-883B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Push-Pull Frequency - Switching: 1Hz ~ 500kHz Control Features: Current Limit, Enable Supply Voltage: 8 V ~ 40 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SG1846 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-CERDIP Alternative Parts (Cross-Reference): UC1846J-SP; UC1846J/80257; UC1846J/80364; UC1846J/80619; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1846J-883B - 794174-SG1846J-883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1846J-883B
794174-SG1846J-883B
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1846J-883B 794174-SG1846J-883B
Manufacturer: Microsemi Corporation Win Source Part Number: 794174-SG1846J-883B Series: Military, MIL-STD-883B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Push-Pull Frequency - Switching: 1Hz ~ 500kHz Control Features: Current Limit, Enable Supply Voltage: 8 V ~ 40 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SG1846 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-CERDIP Alternative Parts (Cross-Reference): UC1846J-SP; UC1846J/80257; UC1846J/80364; UC1846J/80619; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 794174-SG1846J-883B
Series: Military, MIL-STD-883B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-CDIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Push-Pull
Frequency - Switching: 1Hz ~ 500kHz
Control Features: Current Limit, Enable
Supply Voltage: 8 V ~ 40 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SG1846
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-CERDIP
Alternative Parts (Cross-Reference): UC1846J-SP; UC1846J/80257; UC1846J/80364; UC1846J/80619;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 794174-SG1846J-883B
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1846J-883B
Configuration / Function Buck, Boost, Push-Pull
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8951103EA - Lingto Electronic Limited
Specs
fsw 0.1000 to 500 kHz
Duty Cycle 49
View Details
Switching Regulators - 1672638 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
133KHZ Power Management IC - 759-ICE2PCS04HKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 133 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers