Manufacturer: Microsemi Corporation
Win Source Part Number: 1248267-SG1845Y
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-CDIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 1Hz ~ 500kHz
Supply Voltage: 7.6 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: SG1845
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-CERDIP
Duty Cycle (Maximum): 48%
Alternative Parts (Cross-Reference): SG1845L-TR; SG1845J/883; SG1845J-TR;
Introduction Date: April 21, 2000
Country of Origin: Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 150
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1248267-SG1845Y |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1845Y |
| Configuration / Function | Flyback |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 8-CDIP (0.300", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification |