Manufacturer: Microsemi Corporation
Win Source Part Number: 794173-SG1844Y-883B
Series: Military, MIL-STD-883B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-CDIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: SG1844
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-CDIP
Alternative Parts (Cross-Reference): SG1844J/883B; SG1844F/DESC; SG1844L; SG1844L/883B;
Introduction Date: April 21, 2000
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 794173-SG1844Y-883B |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - SG1844Y-883B |
| Package Type | DIP; Other; 8-CDIP (0.300", 7.62mm) |