Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1843Y-DESC SG1843Y-DESC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 764144-SG1843Y-DESC Series: Military, MIL-STD-883B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-CDIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 1Hz ~ 500kHz Supply Voltage: 7.6 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-CDIP Duty Cycle (Maximum): 95% Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 764144-SG1843Y-DESC Series: Military, MIL-STD-883B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-CDIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 1Hz ~ 500kHz Supply Voltage: 7.6 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-CDIP Duty Cycle (Maximum): 95% Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1843Y-DESC - 764144-SG1843Y-DESC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1843Y-DESC
764144-SG1843Y-DESC
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1843Y-DESC 764144-SG1843Y-DESC
Manufacturer: Microsemi Corporation Win Source Part Number: 764144-SG1843Y-DESC Series: Military, MIL-STD-883B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-CDIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 1Hz ~ 500kHz Supply Voltage: 7.6 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-CDIP Duty Cycle (Maximum): 95% Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 764144-SG1843Y-DESC
Series: Military, MIL-STD-883B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-CDIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 1Hz ~ 500kHz
Supply Voltage: 7.6 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-CDIP
Duty Cycle (Maximum): 95%
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 764144-SG1843Y-DESC
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1843Y-DESC
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-CDIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

100kHz DIP Power Management IC - 748-ICE2A280 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 72
View Details
2 suppliers
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22677TJE-ADJ/J7002402 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details