Manufacturer: Microsemi Corporation
Win Source Part Number: 760703-SG1843Y-883B
Series: Military, MIL-STD-883B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-CDIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 1Hz ~ 500kHz
Supply Voltage: 7.6 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: SG1843
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-CDIP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): SG1843Y/883B-TR;
Introduction Date: April 17, 2000
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760703-SG1843Y-883B |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1843Y-883B |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 8-CDIP (0.300", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification |