Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y SG1842Y

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248262-SG1842Y Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-CDIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: SG1842 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 8-CDIP Alternative Parts (Cross-Reference): VIPER25HN; VIPER28HDTR; VIPER27LDTR; Introduction Date: April 17, 2000 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248262-SG1842Y Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-CDIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: SG1842 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 8-CDIP Alternative Parts (Cross-Reference): VIPER25HN; VIPER28HDTR; VIPER27LDTR; Introduction Date: April 17, 2000 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y - 1248262-SG1842Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y
1248262-SG1842Y
PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y 1248262-SG1842Y
Manufacturer: Microsemi Corporation Win Source Part Number: 1248262-SG1842Y Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-CDIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: SG1842 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 8-CDIP Alternative Parts (Cross-Reference): VIPER25HN; VIPER28HDTR; VIPER27LDTR; Introduction Date: April 17, 2000 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248262-SG1842Y
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-CDIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 95%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: SG1842
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-CDIP
Alternative Parts (Cross-Reference): VIPER25HN; VIPER28HDTR; VIPER27LDTR;
Introduction Date: April 17, 2000
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1248262-SG1842Y
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y
Package Type DIP; Other; 8-CDIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BD7J201EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details