Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y-DESC SG1842Y-DESC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 764143-SG1842Y-DESC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-CDIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 764143-SG1842Y-DESC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-CDIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y-DESC - 764143-SG1842Y-DESC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y-DESC
764143-SG1842Y-DESC
PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y-DESC 764143-SG1842Y-DESC
Manufacturer: Microsemi Corporation Win Source Part Number: 764143-SG1842Y-DESC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-CDIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 764143-SG1842Y-DESC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-CDIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 95%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-CDIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 764143-SG1842Y-DESC
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SG1842Y-DESC
Configuration / Function Flyback
Package Type DIP; Other; 8-CDIP (0.300", 7.62mm)
Special Features Internal Current Limit; Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227225P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A4410KLVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
VIN 2.8 to 36 volts
View Details
6 suppliers
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 52 kHz
Duty Cycle 50
View Details