Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1825CJ SG1825CJ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 319491-SG1825CJ Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 4kHz to 1.5MHz Control Features: Current Limit, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-CDIP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 319491-SG1825CJ Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 4kHz to 1.5MHz Control Features: Current Limit, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-CDIP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1825CJ - 319491-SG1825CJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1825CJ
319491-SG1825CJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1825CJ 319491-SG1825CJ
Manufacturer: Microsemi Corporation Win Source Part Number: 319491-SG1825CJ Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 4kHz to 1.5MHz Control Features: Current Limit, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-CDIP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 319491-SG1825CJ
Output Type: Transistor Driver
Topology: Buck, Flyback
Frequency - Switching: 4kHz to 1.5MHz
Control Features: Current Limit, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-CDIP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 319491-SG1825CJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1825CJ
Configuration / Function Buck, Flyback
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-CDIP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672768 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - 1347326-A4410KLVTR-T - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1) Synchronous or Step-Down/Step-Up (Buck/Boost) (1) , Linear (LDO) (3)
Package Type SSOP; Other; Tape & Reel
Special Features Multiple Outputs
View Details
6 suppliers
Power - DC-DC Converters - Switching regulators - Switching Regulators (Industrial) - IFX91041EJ V50 - IFX91041EJ V50 - Infineon Technologies AG
Specs
Configuration / Function Buck
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers