Manufacturer: Microsemi Corporation
Win Source Part Number: 764148-SG1825CJ-DESC
Series: Military, MIL-STD-883B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback
Frequency - Switching: 4kHz ~ 1.5MHz
Control Features: Current Limit, Ramp, Soft Start
Supply Voltage: 10 V ~ 30 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-CDIP
Duty Cycle (Maximum): 85%
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 764148-SG1825CJ-DESC |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1825CJ-DESC |
| Configuration / Function | Buck, Flyback |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 16-CDIP |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Ramp, Soft Start |