Microsemi Corp. PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J-883B SG1548J-883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794172-SG1548J-883B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Applications: Power Supply Monitor Operating Supply Voltage: 4.5 V ~ 35 V Family Name: SG1548 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): SG1548L/883B; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794172-SG1548J-883B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Applications: Power Supply Monitor Operating Supply Voltage: 4.5 V ~ 35 V Family Name: SG1548 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): SG1548L/883B; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J-883B - 794172-SG1548J-883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J-883B
794172-SG1548J-883B
PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J-883B 794172-SG1548J-883B
Manufacturer: Microsemi Corporation Win Source Part Number: 794172-SG1548J-883B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Applications: Power Supply Monitor Operating Supply Voltage: 4.5 V ~ 35 V Family Name: SG1548 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): SG1548L/883B; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 794172-SG1548J-883B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Applications: Power Supply Monitor
Operating Supply Voltage: 4.5 V ~ 35 V
Family Name: SG1548
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Package: 16-CDIP
Alternative Parts (Cross-Reference): SG1548L/883B;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 794172-SG1548J-883B
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J-883B
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Voltage References - 1698162 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers