Manufacturer: Microsemi Corporation
Win Source Part Number: 319481-SG1526J/883B
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Flyback
Frequency - Switching: 1Hz to 350kHz
Control Features: Enable, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 319481-SG1526J/883B |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1526J/883B |
| Configuration / Function | Buck, Flyback |
| Output Voltage Type | Transistor Driver |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Reset, Soft Start |