Manufacturer: Microsemi Corporation
Win Source Part Number: 794169-SG1526BJ-883B
Series: Military, MIL-STD-883
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 18-CDIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback
Frequency - Switching: 1Hz ~ 500kHz
Control Features: Enable, Reset, Soft Start
Supply Voltage: 8 V ~ 35 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SG1526B
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-CDIP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): UC1527AL; UC1527AN; UC1525AQ; UC2527A;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 794169-SG1526BJ-883B |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1526BJ-883B |
| Configuration / Function | Buck, Flyback |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 18-CDIP (0.300", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Reset, Soft Start |