Manufacturer: Microsemi Corporation
Win Source Part Number: 1095467-SG1525AJ
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 100Hz to 350kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-CERDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 100
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1095467-SG1525AJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ |
| Configuration / Function | Push-Pull |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 16-CERDIP |
| Life Cycle Stage | Maturity; Active |