Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-883B SG1525AJ-883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794168-SG1525AJ-883B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 100Hz ~ 350kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 8 V ~ 35 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SG1525A Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-CERDIP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UC3526ADW; UC3526ADWTRG4; 5962-89511032A; UC3525ADWTR; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794168-SG1525AJ-883B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 100Hz ~ 350kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 8 V ~ 35 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SG1525A Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-CERDIP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UC3526ADW; UC3526ADWTRG4; 5962-89511032A; UC3525ADWTR; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-883B - 794168-SG1525AJ-883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-883B
794168-SG1525AJ-883B
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-883B 794168-SG1525AJ-883B
Manufacturer: Microsemi Corporation Win Source Part Number: 794168-SG1525AJ-883B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 100Hz ~ 350kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 8 V ~ 35 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SG1525A Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-CERDIP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UC3526ADW; UC3526ADWTRG4; 5962-89511032A; UC3525ADWTR; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 794168-SG1525AJ-883B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-CDIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 100Hz ~ 350kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 8 V ~ 35 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SG1525A
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-CERDIP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): UC3526ADW; UC3526ADWTRG4; 5962-89511032A; UC3525ADWTR;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SG1525AJ-883B
Switching Controllers SG1525AJ-883B
Switching Controllers Voltage Mode PWMs

Switching Controllers Voltage Mode PWMs

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 794168-SG1525AJ-883B SG1525AJ-883B
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-883B Switching Controllers
Configuration / Function Push-Pull
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000ANZ-12 - 910681-ADP3000ANZ-12 - Win Source Electronics
Specs
Configuration / Function Boost
Package Type DIP; Other; 8-PDIP
Life Cycle Stage PhaseOut; Obsolete
View Details
Switching Regulators - 1227217 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8483EEK-T-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 5-WDFN Exposed Pad
View Details
4 suppliers