Manufacturer: Microsemi Corporation
Win Source Part Number: 319480-SG1524J/883B
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Flyback, Push-Pull
Frequency - Switching: 100kHz to 300kHz
Control Features: Enable
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-CERDIP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Alternative Parts (Cross-Reference): NCP1562BDR2G; LT1524J#PBF; SG1524J#PBF;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 319480-SG1524J/883B |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1524J/883B |
| Configuration / Function | Buck, Flyback, Push-Pull |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 16-CERDIP |
| Life Cycle Stage | Maturity; Active |