Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1524BJ SG1524BJ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248240-SG1524BJ Packaging: Tube Package: 16-CDIP (0.300", 7.62mm) Family Name: SG1524BJ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-CERDIP Alternative Parts (Cross-Reference): 5962-8951106V2A; SG1524BF; SG1524BL; Introduction Date: March 27, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248240-SG1524BJ Packaging: Tube Package: 16-CDIP (0.300", 7.62mm) Family Name: SG1524BJ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-CERDIP Alternative Parts (Cross-Reference): 5962-8951106V2A; SG1524BF; SG1524BL; Introduction Date: March 27, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1524BJ - 1248240-SG1524BJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1524BJ
1248240-SG1524BJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1524BJ 1248240-SG1524BJ
Manufacturer: Microsemi Corporation Win Source Part Number: 1248240-SG1524BJ Packaging: Tube Package: 16-CDIP (0.300", 7.62mm) Family Name: SG1524BJ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-CERDIP Alternative Parts (Cross-Reference): 5962-8951106V2A; SG1524BF; SG1524BL; Introduction Date: March 27, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248240-SG1524BJ
Packaging: Tube
Package: 16-CDIP (0.300", 7.62mm)
Family Name: SG1524BJ
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-CERDIP
Alternative Parts (Cross-Reference): 5962-8951106V2A; SG1524BF; SG1524BL;
Introduction Date: March 27, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1248240-SG1524BJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1524BJ
Package Type DIP; Other; 16-CDIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1557-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
5 suppliers
Voltage Regulators - DC DC Switching Regulators - 111-4084PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers