Win Source Part Number: 1248234-SG137T
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-205AD, TO-39-3 Metal Can
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Output Current: 500mA
Family Name: SG137
Output Voltage: -1.25V
Categories: Integrated Circuits (ICs)
PSRR: 60dB ~ 77dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-99
Output Voltage MAX: -36V
Voltage Input MAX: -36V
Alternative Parts (Cross-Reference): LM137H; LT137AH; LM337H#PBF;
Introduction Date: March 26, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1248234-SG137T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SG137T |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-3; Other; TO-205AD, TO-39-3 Metal Can |
| Special Features | Input Overcurrent Protection |