Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - SG117T-JAN SG117T-JAN

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 785033-SG117T-JAN Series: Military, MIL-STD-883 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-205AD, TO-39-3 Metal Can Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 500mA Family Name: SG117 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current Manufacturer Package: TO-39 Output Voltage MAX: 37V Voltage Input MAX: 37V Alternative Parts (Cross-Reference): LM317A MWC; LM317E; APPREG-RSRESR6K; APPREG-RSNONN6H; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 785033-SG117T-JAN Series: Military, MIL-STD-883 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-205AD, TO-39-3 Metal Can Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 500mA Family Name: SG117 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current Manufacturer Package: TO-39 Output Voltage MAX: 37V Voltage Input MAX: 37V Alternative Parts (Cross-Reference): LM317A MWC; LM317E; APPREG-RSRESR6K; APPREG-RSNONN6H; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG117T-JAN - 785033-SG117T-JAN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG117T-JAN
785033-SG117T-JAN
PMIC - PMIC - Voltage Regulators - Linear - SG117T-JAN 785033-SG117T-JAN
Manufacturer: Microsemi Corporation Win Source Part Number: 785033-SG117T-JAN Series: Military, MIL-STD-883 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-205AD, TO-39-3 Metal Can Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 500mA Family Name: SG117 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current Manufacturer Package: TO-39 Output Voltage MAX: 37V Voltage Input MAX: 37V Alternative Parts (Cross-Reference): LM317A MWC; LM317E; APPREG-RSRESR6K; APPREG-RSNONN6H; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 785033-SG117T-JAN
Series: Military, MIL-STD-883
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-205AD, TO-39-3 Metal Can
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 500mA
Family Name: SG117
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
PSRR: 65dB ~ 80dB (120Hz)
Protection Features: Over Current
Manufacturer Package: TO-39
Output Voltage MAX: 37V
Voltage Input MAX: 37V
Alternative Parts (Cross-Reference): LM317A MWC; LM317E; APPREG-RSRESR6K; APPREG-RSNONN6H;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 785033-SG117T-JAN
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG117T-JAN
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-3; Other; TO-205AD, TO-39-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 8855432 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3338AKC-3.3-RL7 - 850559-ADP3338AKC-3.3-RL7 - Win Source Electronics
Specs
Package Type Other; Bulk
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers