Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - SG117T-883B SG117T-883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 136391-SG117T-883B Packaging: Tray Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-39 Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 65dB to 80dB (120Hz) Control Protection Features: Over Current Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 136391-SG117T-883B Packaging: Tray Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-39 Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 65dB to 80dB (120Hz) Control Protection Features: Over Current Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG117T-883B - 136391-SG117T-883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG117T-883B
136391-SG117T-883B
PMIC - PMIC - Voltage Regulators - Linear - SG117T-883B 136391-SG117T-883B
Manufacturer: Microsemi Corporation Win Source Part Number: 136391-SG117T-883B Packaging: Tray Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-39 Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 65dB to 80dB (120Hz) Control Protection Features: Over Current Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 136391-SG117T-883B
Packaging: Tray
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-39
Maximum Input Voltage: 37V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 65dB to 80dB (120Hz)
Control Protection Features: Over Current
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 136391-SG117T-883B
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG117T-883B
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-3; Other; TO-39
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7139556 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3338AKC-3.3-RL7 - 850559-ADP3338AKC-3.3-RL7 - Win Source Electronics
Specs
Package Type Other; Bulk
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
4.5V Power Management IC - 713-BQ27441DRZT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details