Microsemi Corp. Diodes, Rectifiers - Single - SD241 SD241

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1247333-SD241 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1247333-SD241 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SD241 - 1247333-SD241 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD241
1247333-SD241
Diodes, Rectifiers - Single - SD241 1247333-SD241
Manufacturer: Microsemi Corporation Win Source Part Number: 1247333-SD241 Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Microsemi Corporation
Win Source Part Number: 1247333-SD241
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD241
Schottky Diodes & Rectifiers SD241
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1247333-SD241 SD241
Product Name Diodes, Rectifiers - Single - SD241 Schottky Diodes & Rectifiers
Package TO-204AA-2
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: MS862C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.7600 volts
View Details
RF Diodes - BAT1705WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package SOT323; SC-70, SOT-323
Tj 150 C (302 F)
View Details
2 suppliers