Win Source Part Number: 1278699-SD1224
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 60W
Voltage - Collector Emitter Breakdown (Max): 35V
Current - Collector (Ic) (Max): 5A
Gain: 7.6dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 500mA, 5V
Frequency - Transition: 175MHz
Mounting Type: Chassis Mount
Package / Case: M135
Supplier Device Package: M135
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Microsemi Corporation
Other Names: SD1224,150-SD1224
Product Status: Obsolete
RF TRANS NPN 35V 175MHZ M135
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1278699-SD1224 | SD1224 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |