Microsemi Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF SD1224-02

Description
Win Source Part Number: 1278700-SD1224-02 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 1 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 35V Current - Collector (Ic) (Max): 5A Gain: 7.6dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 500mA, 5V Frequency - Transition: 175MHz Mounting Type: Chassis Mount Package / Case: M113 Supplier Device Package: M113 Temperature Range - Operating: 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Microsemi Corporation Other Names: SD1224-02,150-SD1224 -02 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278700-SD1224-02 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 1 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 35V Current - Collector (Ic) (Max): 5A Gain: 7.6dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 500mA, 5V Frequency - Transition: 175MHz Mounting Type: Chassis Mount Package / Case: M113 Supplier Device Package: M113 Temperature Range - Operating: 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Microsemi Corporation Other Names: SD1224-02,150-SD1224 -02 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1278700-SD1224-02 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1278700-SD1224-02
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1278700-SD1224-02
Win Source Part Number: 1278700-SD1224-02 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 1 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 35V Current - Collector (Ic) (Max): 5A Gain: 7.6dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 500mA, 5V Frequency - Transition: 175MHz Mounting Type: Chassis Mount Package / Case: M113 Supplier Device Package: M113 Temperature Range - Operating: 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Microsemi Corporation Other Names: SD1224-02,150-SD1224 -02 Product Status: Obsolete

Win Source Part Number: 1278700-SD1224-02
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Bulk
Standard Package: 1
Power - Max: 60W
Voltage - Collector Emitter Breakdown (Max): 35V
Current - Collector (Ic) (Max): 5A
Gain: 7.6dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 500mA, 5V
Frequency - Transition: 175MHz
Mounting Type: Chassis Mount
Package / Case: M113
Supplier Device Package: M113
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Microsemi Corporation
Other Names: SD1224-02,150-SD1224-02
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SD1224-02
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SD1224-02
RF TRANS NPN 35V 175MHZ M113

RF TRANS NPN 35V 175MHZ M113

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1278700-SD1224-02 SD1224-02
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data